EN
  • EN
  • DE

MIC5320-GFYD6-TR

Part No MIC5320-GFYD6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V/1.8V TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name MIC5320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-1911-2, 576-1911-1, MIC5320GFYD6TR, MIC5320-GFYD6TR, MIC5320-GFYD6TR-ND, 576-1911-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884803-MIC5320-GFYD6-TR
Ultra Librarian 3D Model Ultra Librarian MIC5320-GFYD6-TR CAD Model

Description

The MIC5320-GFYD6-TR from Microchip Technology is a high-performance, dual-output, ultra-low dropout voltage regulator, designed to deliver outstanding regulation and transient response characteristics. This component is ideally suited for battery-powered applications due to its low quiescent current, contributing to extended battery life in portable devices.

Key Features

  • Output Voltage Accuracy: Precise output voltage accuracy of ±2% ensures reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout: An ultra-low dropout of just 35mV at 150mA load facilitates efficient use of power and maintains regulation even with a low input-to-output voltage difference.
  • Dual Outputs: The dual independent outputs allow for versatile power management schemes within a single package, simplifying design and reducing component count.
  • High Output Current: Capable of delivering up to 150mA per channel, making it suitable for a wide range of applications.
  • Low Quiescent Current: With a quiescent current as low as 30µA, this voltage regulator is optimized for battery-operated devices.
  • Thermal Shutdown and Current Limit Protection: Integrated safety features protect the device and the system under extreme conditions.
  • Small Footprint: The compact 6-pin 2x2mm MLF® package allows for efficient use of board space in space-constrained applications.

Applications

The MIC5320-GFYD6-TR is highly versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN Devices
  • GPS Receivers
  • Other Battery-Powered Devices

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Fixed and Adjustable Options Available Package 6-pin 2x2mm MLF® Operating Temperature -40°C to +125°C

For detailed specifications and application support, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess