Product Overview
The MIC5366-2.9YMT-TZ is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This compact and efficient component is an ideal solution for space-constrained and power-sensitive designs, such as portable devices, wearables, and IoT products.
Key Features
- Output Voltage: The MIC5366-2.9YMT-TZ provides a fixed output voltage of 2.9V, suitable for applications that require a precise voltage source.
- High Accuracy: This regulator maintains high accuracy with low dropout voltage, ensuring minimal power loss and consistent performance.
- Current Capacity: It can deliver up to 150mA of output current, catering to the needs of most low-power circuits.
- Low Quiescent Current: The device features a low quiescent current, which significantly extends battery life in portable applications.
- Thermal Shutdown: Built-in thermal shutdown protection guards the device against overheating, enhancing its reliability and longevity.
- Current Limiting: The MIC5366-2.9YMT-TZ also includes current limiting features to protect the circuitry from excessive current draw.
- Package: It is available in a compact, 4-pin 1.2mm x 1.6mm thin SOT-143 package, making it suitable for high-density PCB layouts.
Applications
The MIC5366-2.9YMT-TZ is versatile and can be used in various applications, including but not limited to:
- Mobile Phones
- Wireless Headsets and Earbuds
- Bluetooth Accessories
- Portable Media Players
- Health and Fitness Monitors
- Smart Watches
- GPS Devices
Why Choose MIC5366-2.9YMT-TZ?
With its combination of features, the MIC5366-2.9YMT-TZ from Microchip Technology stands out as a reliable and efficient power management solution. Its high accuracy, low dropout, and protective features make it an excellent choice for designers looking to optimize their power-sensitive applications without compromising on performance or space.