EN
  • EN
  • DE

MIC5383-MG4YMT-TR

Part No MIC5383-MG4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V/1.8V/2.8V 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA, 200mA, 200mA 16-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name MIC5383
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC5383-MG4YMT-DKRINACTIVE, 576-3913-1, 576-3913-2, MIC5383MG4YMTTR, 576-3913-6, 1611-MIC5383-MG4YMT-DKR-ND, MIC5383-MG4YMT TR, 1611-MIC5383-MG4YMT-CT, 1611-MIC5383-MG4YMT-DKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927131-MIC5383-MG4YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5383-MG4YMT-TR CAD Model

Description

Microchip Technology MIC5383-MG4YMT-TR

The MIC5383-MG4YMT-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management IC is engineered to deliver stable and reliable power to sensitive electronic circuits, offering excellent noise performance and power supply rejection ratio (PSRR) characteristics.

Key Features

  • Output Voltage: The device offers two independently regulated outputs, providing great flexibility for systems requiring multiple voltage levels.
  • High PSRR: With a high power supply rejection ratio, the MIC5383 is capable of suppressing a wide range of input voltage fluctuations, ensuring a stable output voltage.
  • Low Noise: This LDO is designed for applications that are sensitive to power supply noise, providing a clean and stable voltage with minimal ripple.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output voltage even when the supply voltage is very close to the output voltage, which is critical for battery-operated devices.
  • Thermal Shutdown: To protect the device and the system, the MIC5383 includes a thermal shutdown feature that disables the LDO when the junction temperature exceeds safe limits.
  • Current Limit: The built-in current limit helps prevent damage to the IC and the load in the event of a short circuit or overload condition.
  • Package: The component is available in a compact, lead-free 6-pin 2x2mm TDFN package, suitable for space-constrained applications.

Applications

The MIC5383-MG4YMT-TR is ideal for a wide range of applications where power efficiency and minimal space occupation are crucial. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical devices
  • Audio and video equipment
  • Microcontrollers and digital logic supplies

With its high performance and reliability, the MIC5383-MG4YMT-TR from Microchip Technology stands as a versatile solution for power management challenges in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess