The MIC5514-2.8YMT-TR is a high-performance, low-dropout voltage regulator designed and manufactured by Microchip Technology. This efficient power management integrated circuit is tailored to deliver a fixed output voltage of 2.8V, making it an ideal choice for a broad range of electronic applications that require stable and reliable power supply.
Key Features
- Output Voltage: Fixed at 2.8V, providing precise power regulation for sensitive electronics.
- High Accuracy: Ensures tight output voltage regulation, which is crucial for maintaining the performance of the end application.
- Low Dropout: Offers excellent performance even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
- Current Capability: Capable of delivering up to 150mA of output current, suitable for a variety of low-power applications.
- Thermal and Overcurrent Protection: Built-in safety features help prevent damage to the device and the application in case of abnormal operating conditions.
- Small Package: Available in a compact, 4-pin 1.2mm x 1.6mm Thin DFN package, which is ideal for space-constrained applications.
Applications
The MIC5514-2.8YMT-TR is versatile and can be used in a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supply
- Personal electronics
- Healthcare and medical devices
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability. The MIC5514-2.8YMT-TR voltage regulator is produced under stringent quality control measures, ensuring that each unit meets the highest standards of performance and longevity. The device is also available in a tape and reel format (denoted by the '-TR' suffix), which facilitates automated pick-and-place manufacturing processes, making it a convenient choice for high-volume production.