EN
  • EN
  • DE

MIC59150YME

Part No MIC59150YME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.8V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 3.5V
Dropout Voltage-Max 0.25V @ 1.5A
Output Current 1.5A
PSRR 60dB to 55dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1077172-MIC59150YME
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC59150YME CAD Model

Description

Microchip Technology's MIC59150YME LDO Voltage Regulator

The MIC59150YME is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a stable and reliable power supply in a wide range of applications. This LDO is part of Microchip's extensive line of power management solutions, offering both versatility and efficiency for designers looking to optimize their power systems.

Key Features

      
  • High Output Current: The MIC59150YME is capable of delivering up to 1.5A of continuous output current, making it suitable for powering a variety of loads including microcontrollers, sensors, and other digital ICs.
  •   
  • Low Dropout Voltage: With a low dropout voltage of just 500mV at full load, this LDO ensures efficient operation even when the input to output voltage differential is minimal, thereby preserving battery life in portable applications.
  •   
  • Adjustable Output: The output voltage of the MIC59150YME can be adjusted from 1.24V to 5.5V, providing flexibility for different design requirements and allowing for use with a broad range of peripherals and processors.
  •   
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have a lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, improving transient response and reducing noise.
  •   
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the system against excessive temperatures and overcurrent conditions.

Applications

The MIC59150YME is ideal for a variety of applications that require a stable voltage supply with a high current capability. It is particularly well-suited for:

      
  • Portable and battery-powered devices
  •   
  • Microprocessor and microcontroller systems
  •   
  • Networking and telecom equipment
  •   
  • Industrial and automotive applications

Package and Availability

This LDO is offered in a robust 5-pin TO-252 (DPAK) package, ensuring ease of integration into various circuit designs. The MIC59150YME is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors.

With its comprehensive set of features, the MIC59150YME from Microchip Technology stands out as a reliable and versatile choice for designers seeking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess