EN
  • EN
  • DE

MSL3164BT-R

Part No MSL3164BT-R
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 100MA 40TQFN  /  LED Driver IC 16 Output Linear PWM Dimming 100mA 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Series Adaptive SourcePower™
Package Tape & Reel
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 100mA
Frequency 20MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MSL3164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MSL3164BT-RCT,MSL3164BT-RCT,MSL3164BT-R-ND,MSL3164BTR,1611-MSL3164BT-RTRINACTIVE,1611-MSL3164BT-RDKR,1611-MSL3164BT-RTR-ND,1611-MSL3164BT-RDKRINACTIVE,MSL3164BT-RDKR,MSL3164BT-RTR,1611-MSL3164BT-RTR,1611-MSL3164BT-RDKR-ND
Standard Package 2,000
Win Source Part Number 980518-MSL3164BT-R
Ultra Librarian 3D Model Ultra Librarian MSL3164BT-R CAD Model

Description

The MSL3164BT-R is a cutting-edge integrated circuit crafted by the renowned Microchip Technology, which specializes in microcontroller and analog semiconductors. This particular product is designed to cater to sophisticated lighting solutions, making it an ideal choice for a wide array of applications, including architectural lighting, display backlighting, and general-purpose RGB illumination systems.

Key Features

  • Intelligent Color Mixing: The MSL3164BT-R comes with advanced color mixing capabilities. It supports a multitude of colors, enabling designers to create vibrant and dynamic lighting effects with ease.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: With an emphasis on power conservation, the MSL3164BT-R operates with high efficiency, making it suitable for energy-sensitive applications.
  • Dimming Control: The product offers smooth and precise dimming control, allowing for fine-tuning of brightness levels, which is essential for creating the perfect ambiance in various settings.
  • Serial Interface: It features a serial interface for communication, which facilitates easy control over lighting patterns and simplifies connectivity with other devices and microcontrollers.

Applications

  • Architectural Lighting
  • Display Backlighting
  • RGB Illumination Systems
  • Decorative and Entertainment Lighting
  • Smart Home Lighting Solutions

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MSL3164BT-R is no exception. Each IC undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. The product is designed for long-term performance, offering stability and consistency in a variety of environmental conditions.

Ordering and Packaging

The MSL3164BT-R is available for order in a convenient reel packaging, facilitating easy integration into automated manufacturing processes. Microchip Technology provides comprehensive support and documentation, ensuring a seamless experience from design to deployment.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess