EN
  • EN
  • DE
  • IT

MTCH101T-I/OT

Part No MTCH101T-I/OT
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Proximity Only
Proximity Detection Yes
Number of Inputs Up to 1
LED Driver Channels Up to 1
Supply Voltage - Operating 2 V to 5.5 V
Operating Supply Current 340μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 1081048-MTCH101T-I/OT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTCH101T-I/OT CAD Model

Description

Product Overview: MTCH101T-I/OT - Microchip Technology

The MTCH101T-I/OT is a sophisticated touch controller from Microchip Technology, designed to provide a seamless and responsive touch interface for a wide range of applications. This innovative component is part of Microchip's extensive portfolio of human interface solutions, which are known for their reliability, performance, and ease of integration into various systems.

Key Features:

  • Capacitive Touch Sensing: The MTCH101T-I/OT utilizes advanced capacitive touch sensing technology to detect touch inputs with high precision. This technology offers a robust solution for implementing touch-based interfaces in various devices.
  • Low Power Consumption: Designed with power efficiency in mind, this touch controller is ideal for battery-powered applications, ensuring longer operation times without compromising the responsiveness of the touch interface.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, making it versatile for use in different electronic products, from small handheld devices to larger industrial control panels.
  • Easy Integration: The MTCH101T-I/OT is engineered for ease of integration, featuring a simple communication interface that allows for quick and straightforward connection to microcontrollers or other host processors.
  • Robust Performance: With built-in noise immunity and environmental adaptability, this touch controller performs reliably in various conditions, resisting interference that could lead to false touches or unresponsive behavior.

Applications:

The MTCH101T-I/OT is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home appliances like touch-enabled thermostats and kitchen appliances
  • Industrial controls, including touch panels and human-machine interfaces (HMIs)
  • Automotive interfaces, including infotainment systems and touch-sensitive buttons
  • Portable medical devices requiring touch input capabilities

Overall, the MTCH101T-I/OT by Microchip Technology stands out as a reliable and efficient solution for adding capacitive touch capabilities to a product. Its combination of performance, power efficiency, and ease of use makes it a top choice for designers and engineers seeking to enhance user interaction through touch technology.

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8318 $54.0670
150+ $0.6825 $102.3750
230+ $0.6612 $152.0760
315+ $0.6398 $201.5370
405+ $0.6185 $250.4925
545+ $0.5545 $302.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess