EN
  • EN
  • DE

PIC16F1936-I/P

Part No PIC16F1936-I/P
Manufacturer Microchip Technology
Catalog Misc Products
Description 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833809-PIC16F1936-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1936-I/P CAD Model

Description

Product Overview: PIC16F1936-I/P Microcontroller

The PIC16F1936-I/P is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This microcontroller is part of Microchip's Enhanced Mid-range Core product line, which is known for its improved computational performance and reduced power consumption.

Key Features:

  • Core: The device features an Enhanced Mid-range 8-bit CPU with a 14-bit instruction set that provides a perfect balance between power efficiency and processing capability.
  • Memory: It comes with 14 KB of Flash program memory, 512 bytes of EEPROM data memory, and 1 KB of RAM, offering ample space for complex programs and data storage.
  • I/O Pins: The microcontroller boasts 36 I/O pins, providing extensive interfacing capabilities with peripherals and other devices.
  • Timers: Multiple timers are included, such as a 16-bit timer, two 8-bit timers, and an additional 8-bit timer specifically for the watchdog function, ensuring precise event timing and system reset capabilities.
  • Communication: Integrated communication peripherals include a synchronous serial port capable of SPI and I2C, as well as an EUSART module for serial communication, providing versatile connectivity options.
  • Analog Features: It has an impressive array of analog features, including a 12-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a fixed voltage reference (FVR) module, catering to a variety of analog input requirements.
  • Power Management: The microcontroller supports multiple power modes, including Power-Save, Standby, and Idle, to optimize power consumption for battery-powered and energy-conscious applications.

Applications:

The PIC16F1936-I/P is ideal for a variety of applications such as automotive systems, consumer electronics, industrial automation, and medical devices. Its robust feature set and adaptability make it particularly well-suited for applications requiring a mix of analog and digital functions, as well as those demanding low-power operation.

Package and Quality:

This microcontroller is offered in a 40-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into through-hole PCB designs. Microchip Technology is renowned for its commitment to quality, and the PIC16F1936-I/P is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess