EN
  • EN
  • DE

PIC16F688-I/ML

Part No PIC16F688-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 037220-PIC16F688-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F688-I/ML CAD Model

Description

Microchip Technology's PIC16F688-I/ML Microcontroller

The PIC16F688-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology that combines intelligent analog and digital peripherals. This compact, yet powerful, microcontroller is designed for a wide range of applications, from industrial control systems to consumer electronics. Its versatility and ease of use make it an ideal choice for both experienced engineers and those just starting with microcontrollers.

Key Features

  • Processor: The device features a precision 8-bit CMOS microcontroller with a RISC architecture that allows for fast and efficient processing of instructions.
  • Memory: It is equipped with 4KB of flash memory for program storage and 256 bytes of EEPROM for data storage, ensuring ample space for complex applications and the possibility of in-circuit updates.
  • I/O Pins: The PIC16F688-I/ML offers 12 versatile I/O pins, which can be configured for various functions, providing flexibility in interfacing with external components.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise analog signal measurements.
  • Communication: The microcontroller supports serial communication via USART, enabling easy data exchange with other devices and peripherals.
  • Timers: Multiple timers are available, including an 8-bit timer and two 16-bit timers, which are essential for time-sensitive tasks and PWM output.
  • Operating Voltage: The device operates within a range of 2.0-5.5V, making it suitable for both traditional and low-power applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The PIC16F688-I/ML comes in a 16-pin QFN package, which is ideal for space-constrained applications.

Applications

The microcontroller's rich feature set and low power consumption make it an excellent choice for applications such as:

  • Automotive systems
  • Portable devices
  • Small home appliances
  • Security systems
  • Healthcare monitoring devices

With its robust design and comprehensive development support from Microchip Technology, the PIC16F688-I/ML is a microcontroller that offers both reliability and innovation for your embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2945 $52.9450
24+ $4.3443 $104.2632
36+ $4.2085 $151.5060
50+ $4.0727 $203.6350
64+ $3.9370 $251.9680
85+ $3.5297 $300.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess