EN
  • EN
  • DE

PIC18F85J90-I/PT

Part No PIC18F85J90-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 67
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 061900-PIC18F85J90-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F85J90-I/PT CAD Model

Description

The PIC18F85J90-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful component is designed to support a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more. Its versatile feature set and robust architecture make it a go-to choice for engineers and designers looking for a reliable and efficient microcontroller.

Key Features:

  • Core: The device is built around Microchip's advanced 8-bit PIC18 core, offering a combination of high computational performance and functional versatility.
  • Flash Memory: It comes with 96 KB of flash memory, providing ample space for complex program code and data storage.
  • RAM: The MCU includes 3,904 bytes of RAM, ensuring smooth operation and data handling for multitasking environments.
  • Data EEPROM: 1 KB of data EEPROM is included, allowing for easy data storage without the need for external memory components.
  • I/O Pins: With 70 input/output pins, this microcontroller offers extensive interface capabilities for connecting to sensors, actuators, and other peripherals.
  • Speed: Its maximum operating speed is up to 40 MHz, which translates to high processing throughput and quick response times for time-sensitive applications.
  • Communication Interfaces: The PIC18F85J90-I/PT supports multiple communication protocols including SPI, I2C, and USART, facilitating easy integration into a variety of system architectures.
  • Power Management: The microcontroller is designed with power efficiency in mind, featuring Power Managed modes for energy-saving operations.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: The MCU is available in a 80-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18F85J90-I/PT makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automation and control systems
  • Automotive electronics
  • Consumer electronic devices
  • Medical instrumentation
  • Communication systems
  • Embedded systems

With its powerful features and Microchip's reputation for quality, the PIC18F85J90-I/PT is an excellent choice for any project requiring a robust and feature-rich microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0178 $63.1602
21+ $5.7588 $120.9348
32+ $5.5787 $178.5184
43+ $5.3985 $232.1355
56+ $5.2194 $292.2864
75+ $4.6789 $350.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess