EN
  • EN
  • DE

PIC24EP512GP806-E/MR

Part No PIC24EP512GP806-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 60 MIPs
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Data RAM Size 24K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 24x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1089054-PIC24EP512GP806-E/MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP806-E/MR CAD Model

Description

Microchip Technology's PIC24EP512GP806-E/MR Microcontroller

The PIC24EP512GP806-E/MR is a cutting-edge microcontroller unit (MCU) from the industry-leading manufacturer, Microchip Technology. This high-performance MCU is part of the PIC24EP family, renowned for its efficient operation, extensive feature set, and versatility in handling a wide range of embedded applications.

This microcontroller integrates a 16-bit processor core, offering up to 70 MIPS performance, which makes it an ideal choice for applications requiring swift and reliable processing capabilities. The PIC24EP512GP806-E/MR comes with an impressive 512 KB of flash memory, providing ample space for complex program code and data storage. Additionally, it includes 48 KB of RAM, ensuring smooth operation and multitasking potential.

One of the standout features of this MCU is its rich set of peripherals. It includes advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise sensor readings and data acquisition. The device also boasts a variety of communication interfaces, including I2C, SPI, and UART modules, facilitating easy connectivity and data exchange with other components in a system.

The PIC24EP512GP806-E/MR supports dual partition flash with live update capability, which allows for firmware updates with zero downtime, a critical feature for applications that cannot afford to be offline. For enhanced control applications, it is equipped with up to nine motor control PWMs and two Quadrature Encoder Interfaces, making it particularly suitable for industrial control and automation.

Designed with robustness in mind, this MCU operates within the extended temperature range of -40°C to +85°C, ensuring reliable performance even under harsh environmental conditions. The package type is a 64-pin QFN, which provides a compact footprint while offering sufficient I/O options for complex designs.

Overall, the PIC24EP512GP806-E/MR from Microchip Technology is an exceptional choice for designers looking for a powerful MCU with extensive memory, advanced control features, and robust operation. Whether it's for industrial automation, automotive systems, or IoT devices, this microcontroller is engineered to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8468 $80.5404
6+ $22.0282 $132.1692
9+ $21.3398 $192.0582
12+ $20.6514 $247.8168
15+ $19.9630 $299.4450
20+ $17.8979 $357.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess