EN
  • EN
  • DE

PIC24LC01B-I/P

Part No PIC24LC01B-I/P
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833821-PIC24LC01B-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24LC01B-I/P CAD Model

Description

Microchip Technology's PIC24LC01B-I/P EEPROM

The PIC24LC01B-I/P is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This component is designed to provide a flexible and reliable non-volatile memory solution for a wide array of applications. It comes in a DIP (Dual In-line Package) form factor, making it suitable for breadboard prototyping as well as permanent installations in various electronic circuits.

Key Features

  • Memory Size: The PIC24LC01B-I/P offers 1 Kbit (128 x 8) of memory, which is ideal for storing configuration settings, calibration data, or small amounts of information that need to be preserved during power loss.
  • Interface: It utilizes a simple I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration into most microcontroller-based systems with minimal pin usage.
  • Voltage Range: Operating voltage ranges from 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Speed: Features a fast data transfer rate with a maximum clock frequency of 400 kHz, ensuring quick write and read operations.
  • Endurance: The EEPROM is rated for a high endurance of 1 million write cycles, with a data retention period of over 200 years, guaranteeing long-term reliability.

Applications

The PIC24LC01B-I/P is well-suited for use in a variety of applications where a small amount of non-volatile memory is required. Common uses include:

  • Device configuration storage
  • Calibration data retention
  • Identification and security systems
  • Digital potentiometer settings
  • Consumer electronics
  • Automotive systems
  • Healthcare devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the PIC24LC01B-I/P is no exception. Customers can expect robust support, including comprehensive datasheets, application notes, and technical support from Microchip's expert team. This ensures that integrating the PIC24LC01B-I/P into your design will be as seamless as possible, backed by the assurance of a globally recognized leader in microcontroller and analog semiconductors.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess