EN
  • EN
  • DE

RE46C140E16F

Part No RE46C140E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 8μA
Temperature Range - Operating -25°C to 75°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 121718-RE46C140E16F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C140E16F CAD Model

Description

The RE46C140E16F from Microchip Technology is a sophisticated, low-power CMOS ionization-type smoke detector IC. This integrated circuit has been meticulously engineered to offer a comprehensive solution for smoke detection in residential and commercial security systems. With its compact 16-pin SOIC package, the RE46C140E16F is designed to meet the rigorous demands of modern smoke detection applications.

Key Features

  • Low Operating Voltage: The device operates at a voltage range suitable for battery-powered applications, ensuring reliability even in the event of a power outage.
  • Interconnect Capability: Allows multiple smoke detectors to be connected, enabling all units to sound an alarm when one unit detects smoke.
  • Built-in Timer: Features a timer function for self-check and control of external devices such as alarms or indicators.
  • Low Battery Detection: Automatically monitors the battery condition and provides an early warning for battery replacement.
  • High Immunity to Nuisance Alarms: Designed to minimize false alarms from common sources such as steam or kitchen fumes.
  • Gain Selection: Offers selectable gain modes for increased flexibility and performance optimization in various environments.

Applications

The RE46C140E16F is ideal for a variety of smoke detection systems, including:

  • Residential smoke alarms
  • Commercial fire alarm systems
  • Portable smoke detectors
  • Smart home safety devices

Technical Specifications

Parameter Value Package Type 16-pin SOIC Operating Voltage Typically 9V Standby Current Low

For detailed technical specifications, application notes, and support documentation, please refer to the official Microchip Technology product page and datasheet for the RE46C140E16F smoke detector IC.

You May Also Be Interested in

Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 527 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess