EN
  • EN
  • DE

SG1526BJ

Part No SG1526BJ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/FLYBACK 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 35V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CDIP
Base Product Number SG1526
Standard Package 21 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665554-SG1526BJ
Ultra Librarian 3D Model Ultra Librarian SG1526BJ CAD Model

Description

The SG1526BJ, manufactured by Microchip Technology, is a high-performance pulse width modulator (PWM) controller that has been designed for a wide range of power conversion and control applications. This versatile component is particularly well-suited for switching power supplies, motor control, and other systems where precise power delivery is essential.

Built on a robust and reliable technology platform, the SG1526BJ offers a multitude of features that enhance its performance in demanding environments. With its fast response times and high efficiency, this PWM controller is capable of reducing power loss and improving overall system reliability.

Key Features:

  • Adjustable Dead-Time Control: This feature provides better control of the power stage, allowing for fine-tuning of the switching characteristics to optimize performance and efficiency.
  • Wide Operating Range: The SG1526BJ has a wide operating range, making it suitable for a variety of input voltages and frequencies, which enhances its versatility across different applications.
  • Dual Source/Sink Output Drivers: These drivers ensure that the device can effectively handle the driving needs of complementary power transistors in push-pull, half-bridge, or full-bridge configurations.
  • Oscillator Frequency Range: The built-in oscillator of the SG1526BJ can be set to a wide range of frequencies, providing flexibility in designing the power conversion system.
  • Under-Voltage Lockout: This safety feature prevents the controller from operating when the supply voltage falls below a certain threshold, protecting the system from potential damage.

The SG1526BJ is available in a compact package, which makes it easy to integrate into a variety of designs without taking up excessive space. Additionally, its robustness and high level of integration help to reduce external component count, leading to cost savings and a more streamlined design process. Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, the SG1526BJ from Microchip Technology provides the performance and reliability needed to deliver consistent power efficiently.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Systems
  • Power Inverters
  • Battery Chargers

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess