EN
  • EN
  • DE

SG2013J

Part No SG2013J
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Package Tray
Product Status Active
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.9V @ 600µA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 900 @ 500mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG2013
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 665613-SG2013J
Ultra Librarian 3D Model Ultra Librarian SG2013J CAD Model

Description

Introducing the SG2013J, a state-of-the-art product from Microchip Technology that is designed to cater to the demanding needs of modern electronic applications. This innovative component is a testament to Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Microchip Technology SG2013J

Key Features

  • High Precision: The SG2013J is engineered for accuracy, ensuring that your applications perform consistently and reliably under various conditions.
  • Durability: Built to last, this product can withstand harsh environments, making it suitable for industrial and automotive applications that require robust performance.
  • Integration: With its compact design, the SG2013J is easy to integrate into existing systems, providing a seamless upgrade path for your electronic designs.
  • Energy Efficiency: Microchip Technology understands the importance of energy conservation, which is why the SG2013J is optimized for low power consumption, helping to reduce the overall energy footprint of your devices.

Applications

The versatility of the SG2013J makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Advanced Control Systems
  • High-Performance Computing
  • Automotive Electronics
  • Industrial Automation
  • Telecommunications Infrastructure

Technical Specifications

The SG2013J boasts an impressive set of technical specifications that ensure it meets the rigorous demands of contemporary electronic systems. With its superior build quality and Microchip's renowned reliability, this product is designed to deliver top-notch performance while maintaining exceptional levels of efficiency.

Ordering Information

To acquire the SG2013J for your next project, visit Microchip Technology's official website or contact an authorized distributor. Ensure you have the correct product code when placing an order to avoid any discrepancies.

Trust Microchip Technology's SG2013J for your advanced applications and experience the difference in quality and performance that this remarkable product offers.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess