EN
  • EN
  • DE

SIO1049-JV

Part No SIO1049-JV
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64STQFP / Controller Interface 64-STQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-LQFP
Supplier Device Package 64-STQFP (7x7)
Mounting Type Surface Mount
Base Product Number SIO1049
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 323952-SIO1049-JV
Ultra Librarian 3D Model Ultra Librarian SIO1049-JV CAD Model

Description

Microchip Technology's SIO1049-JV - A High-Performance Integrated Circuit

The SIO1049-JV is a state-of-the-art integrated circuit product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor devices that cater to a diverse range of applications across multiple industries.

As an advanced semiconductor device, the SIO1049-JV boasts robust features that make it suitable for high-reliability applications that require efficient power management, signal processing, and data communication. It is engineered to deliver optimal performance while maintaining low power consumption, making it an ideal choice for battery-operated devices and energy-sensitive applications.

The SIO1049-JV is built with cutting-edge technology that ensures it operates within a wide temperature range, providing consistent performance even in extreme conditions. This makes it suitable for use in industrial, automotive, and aerospace applications where reliability is critical. The device also features built-in protection mechanisms to safeguard against over-voltage, over-current, and thermal overload, further enhancing its reliability and longevity.

Integration is a key aspect of the SIO1049-JV, offering designers a compact solution that reduces the need for multiple discrete components. This not only saves valuable board space but also simplifies the design process, accelerates time-to-market, and can help reduce overall system costs. The device's compatibility with standard communication protocols ensures seamless integration into existing systems and infrastructures.

Microchip Technology provides comprehensive technical support for the SIO1049-JV, including detailed datasheets, application notes, and design guides. Customers can also benefit from Microchip's customer service and design assistance to help integrate the SIO1049-JV into their projects effectively.

In summary, the SIO1049-JV from Microchip Technology is a versatile and reliable integrated circuit that offers a combination of performance, efficiency, and integration suited for demanding applications. Its robust feature set and support infrastructure make it a smart choice for engineers and designers looking to create innovative solutions in today's fast-paced technology landscape.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2735 $68.5470
5+ $28.1219 $140.6095
7+ $27.2430 $190.7010
9+ $26.3652 $237.2868
12+ $25.4862 $305.8344
16+ $22.8494 $365.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess