EN
  • EN
  • DE

SY10E141JY

Part No SY10E141JY
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 28-PLCC  /  Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E141
Other Names 1411AS00JEYT01,-576-2017,-576-2017-5,-SY10E141JYR,SY10E141JY,576-2017-5,-576-2017
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257138-SY10E141JY
Ultra Librarian 3D Model Ultra Librarian SY10E141JY CAD Model

Description

The SY10E141JY from Microchip Technology is a high-performance, precision integrated circuit that is part of their comprehensive portfolio of electronic components. This device is specifically designed to cater to the demanding needs of advanced digital systems, providing a robust solution for a variety of applications.

Key Features

  • High-Speed Operation: The SY10E141JY is engineered for rapid performance, which is essential for high-speed computing, telecommunications, and data processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Durability: Constructed with reliability in mind, the SY10E141JY withstands the rigors of industrial use, ensuring longevity and consistent performance.
  • Compatibility: This component is designed to be compatible with various types of digital systems, making it a versatile choice for designers and engineers.

Applications

The SY10E141JY is suitable for a wide range of applications, including but not limited to:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Advanced computing and processor-driven devices
  • Networking equipment
  • Automated test equipment

Technical Specifications

  • Supply Voltage: Specified for optimal operation across various voltage levels
  • Temperature Range: Capable of operating effectively in a broad temperature spectrum
  • Package Type: Available in a package that is designed for easy integration into system designs

Microchip Technology's commitment to quality and innovation is exemplified in the SY10E141JY. This product is a testament to their dedication to providing high-quality, high-performance components that meet the evolving demands of the electronics industry. With the SY10E141JY, designers and engineers can expect a reliable and efficient solution for their digital system needs.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess