EN
  • EN
  • DE

SY55857LKI-TR

Part No SY55857LKI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 10MSOP  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series SY55
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, CMOS, HSTL, LVDS, TTL
Output Signal LVPECL
Output Type Differential
Data Rate 2.5Gbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 55857
Other Names SY55857LKI TR,SY55857LKI TR,SY55857LKITR,SY55857LKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256098-SY55857LKI-TR
Ultra Librarian 3D Model Ultra Librarian SY55857LKI-TR CAD Model

Description

Microchip Technology's SY55857LKI-TR: A High-Performance Logic Device

Microchip Technology's SY55857LKI-TR is an advanced logic device designed for high-speed applications that demand low power consumption and high reliability. This product is a part of Microchip's high-performance interface solutions, catering to the evolving needs of modern digital systems. With its robust design and cutting-edge technology, the SY55857LKI-TR is an ideal choice for a wide range of applications, including networking, telecommunications, and data processing.

Key Features

  • High-Speed Operation: The SY55857LKI-TR is built to support very high data rates, ensuring fast and efficient data transfer for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to operate with minimal power, making it suitable for energy-sensitive designs.
  • Robust Interface: The product features a sturdy interface that can withstand the rigorous demands of industrial and commercial environments.
  • Advanced Packaging: It comes in a compact package that is easy to integrate into a variety of system designs, saving valuable board space.

Applications

The SY55857LKI-TR is versatile and can be used in several critical applications:

  • High-speed data transfer systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY55857LKI-TR is no exception. This product is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Users can trust the SY55857LKI-TR for consistent performance and longevity.

Product Support and Availability

Microchip Technology provides comprehensive support for the SY55857LKI-TR, including detailed datasheets, technical documentation, and customer service. The product is widely available through Microchip's extensive distribution network, ensuring prompt delivery and availability for your project needs.

Whether you're designing a high-speed communication system or a sophisticated data processing platform, the SY55857LKI-TR from Microchip Technology offers the performance, efficiency, and reliability required to deliver superior results.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess