EN
  • EN
  • DE

TC1303B-ZP0EMFTR

Part No TC1303B-ZP0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adj, 500mA
Voltage/Current - Output 2 1.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796401-TC1303B-ZP0EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303B
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303B-ZP0EMFTR CAD Model

Description

The Microchip Technology TC1303B-ZP0EMFTR is a highly integrated power management solution designed to cater to the needs of low-power applications. This advanced device combines a high-performance linear voltage regulator with a synchronous buck converter, providing a two-in-one power supply solution that simplifies design and conserves board space.

Key Features

  • High Efficiency: The synchronous buck converter is capable of delivering up to 500 mA of continuous current with high efficiency, making it suitable for battery-operated devices.
  • Low Dropout Regulator: The linear regulator provides up to 300 mA of output current with a low dropout voltage, ensuring stable operation even when the input supply is close to the output voltage.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources including single-cell Li-ion batteries and 3.3V or 5V system rails.
  • Adjustable Output Voltage: Both the buck converter and the linear regulator offer adjustable output voltages, allowing for a high degree of flexibility to match the voltage requirements of different ICs in a system.
  • Power-Saving Modes: The TC1303B-ZP0EMFTR features multiple power-saving modes, including automatic PWM/PFM switching for the buck converter, which enhances efficiency at light loads.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Small Footprint: Offered in a compact 10-pin MSOP package, the TC1303B-ZP0EMFTR is ideal for space-constrained applications.

Applications

The versatile nature of the TC1303B-ZP0EMFTR makes it an excellent choice for a broad range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Smart home devices
  • Wearable technology
  • IoT devices
  • Microcontroller power supplies

With its combination of efficiency, flexibility, and compact size, the Microchip Technology TC1303B-ZP0EMFTR is a powerful, integrated solution for designers looking to optimize their power management systems in small and energy-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess