EN
  • EN
  • DE

TC1306R-BDVUA

Part No TC1306R-BDVUA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Programmable
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V, 2.8V, 3V
Voltage Dropout (Max) 0.36V @ 150mA, 0.36V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 200 µA
PSRR 55dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC1306R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345238-TC1306R-BDVUA
Ultra Librarian 3D Model Ultra Librarian TC1306R-BDVUA CAD Model

Description

Microchip Technology TC1306R-BDVUA

The TC1306R-BDVUA is a high-performance, dual-output, fixed-frequency, synchronous buck regulator from Microchip Technology. This advanced power management integrated circuit (IC) is designed to deliver efficient, reliable, and precise voltage regulation for a wide array of electronic applications, particularly those requiring dual power domains such as microcontrollers, digital signal processors, and other embedded systems.

With its integrated power switches, the TC1306R-BDVUA provides two independent output voltages that are capable of delivering up to 500 mA and 300 mA respectively. This compact and versatile regulator is optimized for battery-powered devices due to its low quiescent current, which helps in prolonging battery life by reducing the power consumption when the device is in standby mode.

The TC1306R-BDVUA boasts a wide input voltage range, accommodating various power sources from 2.7V to 5.5V, which makes it suitable for use with standard 3.3V and 5V rails. The device ensures stability and performance with ceramic output capacitors, offering a cost-effective solution without the need for bulky electrolytic capacitors.

Key features of the TC1306R-BDVUA include:

  • High-Efficiency Synchronous Buck Regulator
  • Dual Outputs: 500 mA & 300 mA
  • Fixed Output Voltage for Simplified Design
  • Low Dropout Operation for Enhanced Efficiency
  • Stable with Ceramic Output Capacitors
  • Overcurrent and Overtemperature Protection
  • Thermal Shutdown for Device Protection
  • Small Package Size for Space-Constrained Applications

The TC1306R-BDVUA also features a Power-Good (PG) output, which provides a status signal to indicate when the output voltages are within their nominal ranges, enabling reliable system power-up and power-down sequencing. Moreover, the device's overcurrent and overtemperature protection features safeguard the IC and the system from potential damage due to abnormal operating conditions.

Offered in a compact, surface-mount package, the TC1306R-BDVUA is an ideal solution for space-constrained applications that demand high efficiency and dual output regulation. Its robust design and comprehensive protection features make it a dependable choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess