EN
  • EN
  • DE

TP0604N3-G

Part No TP0604N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 430MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 430mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.4V @ 1mA
Max Input Capacitance 150pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 740mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1110966-TP0604N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP0604N3-G CAD Model

Description

The TP0604N3-G is a high-performance P-Channel MOSFET from the renowned semiconductor manufacturer, Microchip Technology. This MOSFET is designed to provide efficient power management and switching with low on-resistance and a high threshold voltage. It is an ideal choice for a variety of applications, including power supply circuits, motor control, and other power-intensive applications.

Key Features

  • Voltage: The TP0604N3-G operates at a drain-source voltage (Vds) of -60V, which makes it suitable for high-voltage applications.
  • Current: It supports a continuous drain current (Id) of -0.2A, allowing for a significant amount of current flow through the device.
  • Low On-Resistance: With an on-resistance (Rds on) of 30 Ohms, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • High Threshold Voltage: The threshold voltage (Vgs th) of -1.0V to -2.5V ensures that the MOSFET can be controlled with standard logic levels, making it compatible with a wide range of control circuits.
  • TO-92 Package: The TP0604N3-G comes in a TO-92 package, which is known for its simplicity and ease of mounting on printed circuit boards (PCBs).

Applications

The versatility of the TP0604N3-G MOSFET makes it suitable for a wide range of applications. Some of the common applications include:

  • Load/Power Switching
  • Power Management
  • Battery Operated Systems
  • Motor Control
  • DC-DC Converters
  • Charging Circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TP0604N3-G is no exception. This MOSFET is built to meet high industry standards, ensuring long-term reliability and performance for critical applications. With Microchip's expertise in semiconductor design and manufacturing, customers can trust the TP0604N3-G to deliver consistent performance and durability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7424 $52.1056
45+ $2.2502 $101.2590
69+ $2.1798 $150.4062
95+ $2.1095 $200.4025
123+ $2.0392 $250.8216
165+ $1.8283 $301.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess