EN
  • EN
  • DE

TS68HC811E2MC1BC

Part No TS68HC811E2MC1BC
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101323-TS68HC811E2MC1BC
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS68HC811E2MC1BC CAD Model

Description

The TS68HC811E2MC1BC is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide range of applications requiring robust control and processing capabilities. This microcontroller unit (MCU) is part of Microchip's commitment to providing innovative and reliable solutions for the embedded systems market.

Key Features

  • Advanced Architecture: The TS68HC811E2MC1BC is based on a sophisticated architecture that ensures efficient handling of complex tasks, making it suitable for multitasking environments.
  • High-Speed Processing: Equipped with a powerful core, this microcontroller provides swift processing speeds necessary for time-critical applications, ensuring minimal latency and high throughput.
  • Memory Capabilities: With an integrated memory system, this MCU offers ample storage for both program execution and data handling, facilitating smooth and reliable operation.
  • Connectivity Options: A variety of connectivity options are available, enabling the device to interface with other components in a system, enhancing its versatility and expandability.
  • Low Power Consumption: The TS68HC811E2MC1BC is designed to be energy-efficient, reducing power consumption without compromising on performance, making it ideal for portable and battery-powered applications.
  • Robustness: Microchip Technology's commitment to quality means this MCU is built to withstand harsh conditions and provide consistent performance over a wide temperature range.

Applications

The versatility of the TS68HC811E2MC1BC makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The TS68HC811E2MC1BC comes with a set of specifications designed to meet the demands of modern electronic systems. It features a balance between performance and power efficiency, ensuring that it can handle a wide array of tasks while maintaining energy conservation.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess