EN
  • EN
  • DE

USB3751A-1-A4-TR

Part No USB3751A-1-A4-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PROTECTION 16QFN / USB Controller USB 2.0 I2C Interface 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Voltage - Supply 2V ~ 9V
Current - Supply 185µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number USB3751
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 902337-USB3751A-1-A4-TR
Ultra Librarian 3D Model Ultra Librarian USB3751A-1-A4-TR CAD Model

Description

Microchip Technology USB3751A-1-A4-TR Overview

The USB3751A-1-A4-TR from Microchip Technology is a high-performance, low-power USB 2.0 transceiver chip designed for a wide array of USB applications. This compact and efficient device offers seamless integration with various USB peripherals, making it an ideal solution for designers looking to enhance their systems with USB connectivity.

Key Features

  • USB 2.0 Compliance: The USB3751A-1-A4-TR is fully compliant with the USB 2.0 specification, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes.
  • Energy Efficiency: Designed with energy efficiency in mind, it features a low-power operation that reduces the overall power consumption of the system, making it suitable for battery-powered applications.
  • Integrated Termination Resistors: The device includes integrated termination resistors, which simplifies PCB design and reduces external component requirements.
  • ESD Protection: It is equipped with built-in ESD protection circuits, safeguarding the USB interface against electrostatic discharges and enhancing the durability of the end product.
  • Temperature Range: The USB3751A-1-A4-TR operates within an industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications

The versatility of the USB3751A-1-A4-TR makes it suitable for a broad range of applications, including:

  • Portable Devices
  • Consumer Electronics
  • PC Peripherals
  • Networking Equipment
  • Embedded Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the USB3751A-1-A4-TR is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring a long operational lifespan for products that incorporate this advanced USB transceiver.

Package and Availability

The device is offered in a compact QFN package, providing a space-saving solution for PCB layouts with limited real estate. The USB3751A-1-A4-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production runs.

With its robust feature set and Microchip's renowned support, the USB3751A-1-A4-TR is a premier choice for developers looking to integrate USB 2.0 functionality into their next-generation devices.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess