EN
  • EN
  • DE

USB3751A-2-A4-TR

Part No USB3751A-2-A4-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 2 V to 9 V
Operating Supply Current 185μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QFN (3x3)
Win Source Part Number 043524-USB3751A-2-A4-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3751A-2-A4-TR CAD Model

Description

Microchip Technology USB3751A-2-A4-TR Product Overview

The USB3751A-2-A4-TR is a sophisticated and versatile USB 2.0 switch from Microchip Technology, designed to deliver high-performance interfacing solutions for a wide range of applications. This product is particularly well-suited for portable and desktop devices that require efficient USB data switching capabilities.

At the heart of the USB3751A-2-A4-TR lies its ability to switch between a USB host and multiple devices with ease, thanks to its bi-directional data flow. The switch is optimized for low-power operation, making it an ideal choice for battery-powered devices where power conservation is paramount.

Key Features:

  • Robust USB 2.0 Hi-Speed (480 Mbps) switch
  • Low on-resistance (RON) for better signal integrity
  • Supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) signaling
  • Enhanced electrostatic discharge (ESD) protection
  • Minimal power consumption for extended battery life
  • Compact packaging in a 10-VFDFN exposed pad
  • Lead-free, RoHS compliant, and Green (halogen-free) product

The USB3751A-2-A4-TR's ESD protection feature ensures the longevity and reliability of both the switch and the connected USB devices by safeguarding against voltage spikes and static discharges. Its low RON ensures minimal voltage drop and signal loss, maintaining the integrity of data transmission even at high speeds.

The device comes in a space-saving 10-VFDFN exposed pad package, which not only reduces the footprint on the PCB but also enhances thermal performance. The USB3751A-2-A4-TR is compliant with the latest environmental standards, including RoHS and the Green initiative, reflecting Microchip Technology's commitment to environmentally responsible manufacturing.

Whether you're designing a new mobile phone, a digital camera, or any USB-enabled device, the USB3751A-2-A4-TR from Microchip Technology offers a reliable and efficient solution for your USB switching needs.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0323 $61.9380
140+ $0.8470 $118.5800
215+ $0.8205 $176.4075
295+ $0.7941 $234.2595
380+ $0.7676 $291.6880
505+ $0.6881 $347.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess