EN
  • EN
  • DE

USB5734T/MRD02

Part No USB5734T/MRD02
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC / USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, SMBus, SPI, UART Interface 64-QFN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Protocol USB
Function Hub Controller
Interface GPIO, I²C, SMBus, SPI, UART
Standards USB 2.0, USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
REACH Status REACH Unaffected
Win Source Part Number 1354003-USB5734T/MRD02
Ultra Librarian 3D Model Ultra Librarian USB5734T/MRD02 CAD Model

Description

The USB5734T/MRD02 is a state-of-the-art USB 3.1 Gen 1 hub controller from the renowned manufacturer Microchip Technology. This advanced product is designed to enhance the performance and connectivity of USB systems, providing a seamless interface for multiple USB devices. With its robust feature set and high-speed data transfer capabilities, the USB5734T/MRD02 is an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and embedded systems.

Key Features

  • High-Speed Data Transfer: The USB5734T/MRD02 supports USB 3.1 Gen 1, offering data transfer rates of up to 5 Gbps, which is 10 times faster than USB 2.0, ensuring rapid data transfer and efficient operation of connected devices.
  • Multiple Ports: Equipped with four downstream ports, this hub controller expands the availability of USB ports, allowing for the connection of various devices simultaneously.
  • Flexibility: The product is designed with flexibility in mind, supporting both individual and ganged power switching and over-current protection, which provides users with control over each port's power state.
  • Energy Efficiency: The USB5734T/MRD02 incorporates energy-efficient features such as partial, full, and slumber power-down states, which help reduce power consumption when the hub is not in full use.
  • Customization: Microchip's programmable options and customization utility allow for the modification of manufacturer and product information, enabling OEMs to tailor the hub to their specific requirements.

Technical Specifications

  • USB 3.1 Gen 1 compliant
  • Four downstream ports
  • Support for battery charging specifications
  • Configurable vendor ID (VID) and product ID (PID)
  • PHY with low-power suspend states

The Microchip USB5734T/MRD02 is a versatile and powerful hub controller that delivers exceptional performance and connectivity for a variety of USB applications. Its advanced features and specifications make it a top choice for developers and manufacturers looking to enhance their USB systems with reliable and high-speed data transfer capabilities.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess