EN
  • EN
  • DE

USB5744/2GX01

Part No USB5744/2GX01
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 56VQFN / USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number USB5744
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261672-USB5744/2GX01
Ultra Librarian 3D Model Ultra Librarian USB5744/2GX01 CAD Model

Description

The USB5744/2GX01 is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, designed to deliver high-performance and versatile connectivity solutions for a wide range of applications. This advanced hub controller is an ideal choice for system designers looking to expand USB capabilities in consumer electronics, mobile accessories, gaming devices, desktop and notebook PCs, and many other USB-enabled devices.

Key Features and Benefits

  • High-Speed Data Transfer: The USB5744/2GX01 supports USB 3.1 Gen 1, offering data transfer rates up to 5 Gbps, ensuring quick and efficient data transmission for connected devices.
  • Multiple Ports: Equipped with four downstream ports, this hub controller allows for the simultaneous connection of multiple USB devices, enhancing the expandability of your system.
  • Backward Compatibility: It maintains backward compatibility with USB 2.0 and 1.1 devices, ensuring a broad range of older peripherals can still be used effectively.
  • Low-Power Operation: Designed with energy efficiency in mind, the USB5744/2GX01 features low-power operation modes, making it suitable for battery-powered applications.
  • Configurability: The hub controller can be configured via GPIO, I2C, or EEPROM, providing flexibility for various design requirements and simplifying integration into existing systems.
  • Advanced Security: It includes built-in support for link power management and battery charging, including dedicated charging port (DCP) and charging downstream port (CDP) modes, enhancing the user experience for portable devices.

Technical Specifications

  • USB 3.1 Gen 1 compliant
  • Four downstream ports
  • Support for battery charging specifications
  • Multiple configuration options
  • Industrial temperature range support

The USB5744/2GX01 from Microchip Technology is more than just a USB hub controller; it is a comprehensive solution that provides robust connectivity, power management, and advanced features to meet the demands of next-generation electronic devices. Its versatility and high-speed capabilities make it an essential component for enhancing the functionality and user experience of any USB-enabled product.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9595 $55.6760
18+ $5.7104 $102.7872
28+ $5.5319 $154.8932
38+ $5.3535 $203.4330
49+ $5.1750 $253.5750
65+ $4.6397 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess