EN
  • EN
  • DE

USB7050-I/KDX

Part No USB7050-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number USB7050
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342833-USB7050-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7050-I/KDX CAD Model

Description

Microchip Technology USB7050-I/KDX Product Overview

The USB7050-I/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to expand a single USB 3.1 Gen 1 port into four, this hub controller is perfect for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and embedded systems.

The USB7050-I/KDX is part of Microchip's USB7000 family, which is known for its high performance and reliability. This hub controller integrates a 2:1 multiplexer for the upstream port, allowing for a seamless transition between USB 3.1 Gen 1 and USB 2.0 host systems. It also supports Battery Charging Specification Revision 1.2 (BC 1.2), which enables faster charging of connected devices, making it an ideal solution for portable electronics that require efficient power management.

The robust design of the USB7050-I/KDX ensures it can handle the fast data transfer rates of USB 3.1 Gen 1, up to 5 Gbps, while also being backward compatible with USB 2.0 and 1.1 devices. This versatility ensures that the hub can be used with a wide range of peripherals, from high-speed external storage devices to legacy USB products.

The controller is equipped with advanced features such as individual port power control and over-current protection, which provide enhanced safety for connected devices. Additionally, the USB7050-I/KDX supports link power management, which helps reduce power consumption in idle states, making it an eco-friendly choice for power-conscious users.

Encased in a compact 64-pin QFN package, the USB7050-I/KDX is designed for easy integration into system designs. Its small footprint and industrial temperature range make it suitable for both consumer and industrial environments. With Microchip's commitment to quality, customers can expect long-term reliability and performance from the USB7050-I/KDX hub controller.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess