EN
  • EN
  • DE

AFS600

Part No AFS600
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description Fusion Family of Mixed Signal FPGAs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1142904-AFS600
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFS600 CAD Model

Description

The AFS600 is an electronic component manufactured by Microsemi Corporation.

  • Type: High-performance analog switch
  • Applications: Audio and video signal routing, power management, and data acquisition
  • Features: Low on-resistance, fast switching times, and high input/output isolation
  • Ideal Choice: For high-performance switching applications
  • Benefits: Cost-effective and efficient solution

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $313.2245 $313.2245
2+ $280.8221 $561.6442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess