EN
  • EN
  • DE
  • IT

APT31M100L

Part No APT31M100L
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1000V
Current - Continuous Drain (Id) @ 25°C 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 8500pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 1040W (Tc)
Rds On (Maximum) @ Id, Vgs 400 mOhm @ 16A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264
Package TO-264-3, TO-264AA
Win Source Part Number 1146750-APT31M100L
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT31M100L
Introduction Date January 09, 2006
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian APT31M100L CAD Model

Description

The Microsemi APT31M100L is a medium popularity, limited supply and demand power MOSFET designed for use in discrete semiconductor products.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Product Type: Power MOSFET
  • Series: POWER MOS 8
  • Maximum Power Dissipation: 1040W @ Tc
  • Operating Temperature Range: -55°C to 150°C
  • Drive Voltage: 10V
  • Drain Source Voltage: 1000V
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess