EN
  • EN
  • DE

APTSM120AM55CT1AG

Part No APTSM120AM55CT1AG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MODULE - SIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
FET Type 2 N-Channel (Dual), Schottky
FET Feature Silicon Carbide (SiC)
Drain-Source Breakdown Voltage 1200V (1.2kV)
Continuous Drain Current at 25°C 74A (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 40A, 20V
Gate-Source Threshold Voltage 3V @ 2mA
Max Gate Charge 272nC @ 20V
Max Input Capacitance 5120pF @ 1000V
Maximum Power Dissipation 470W
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting Chassis Mount
Case / Package SP1
Win Source Part Number 1096898-APTSM120AM55CT1AG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APTSM120AM55CT1AG CAD Model

Description

The Microsemi Corporation 1096898-APTSM120AM55CT1AG is a dual 2 N-Channel Schottky FET designed for use in discrete semiconductor products.

  • Manufacturer: Microsemi Corporation
  • Type: Dual 2 N-Channel Schottky FET
  • Application: Designed for use in discrete semiconductor products
  • Package: SP1
  • Material: Silicon carbide (SiC)
  • Drain-Source Breakdown Voltage: 1200V (1.2kV)
  • Maximum Power Dissipation: 470W
  • Gate-Source Threshold Voltage: 3V @ 2mA
  • Max Gate Charge: 272nC @ 20V
  • Max Input Capacitance: 5120pF @ 1000V
  • Maximum Rds On: 50 mOhm @ 40A, 20V
  • Operating Temperature: -40°C to 175°C (TJ)

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess