EN
  • EN
  • DE

SP-450-034-02

Part No SP-450-034-02
Manufacturer Microsemi Corporation
Catalog LED Character and Numeric
Description LCD MODULE 5 DIG 5 X 1 PASSIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Number of Characters 5.0
Display Format 5 x 1
Character Format 7-Segment
Display Type Plasma
Display Mode Passive
Character Size 13.97mm H x 6.99mm W
Outline L x W x H 82.30mm x 40.25mm x 7.49mm
Viewing Area 64.11mm L x 37.71mm W
Backlight Without Backlight
Voltage - Supply 165V ~ 200V
Interface Parallel
Operating Temperature 0°C ~ 70°C
Background Color Black
Ultra Librarian 3D Model Ultra Librarian SP-450-034-02 CAD Model

You May Also Be Interested in

Kingbright Corporation
DISPLAY 7-SEG 0.4\
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Lowest to $1.2272
Lumex Opto/Components Inc.
DISPLAY 7SEG 0.56\
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.39" TRP RED 16DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.31" SGL ORG 10DIP
Lowest to $2.8639
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $5.4545
SunLED
DISPLAY LED 0.56\
Need more? Email Us
Rohm Semiconductor
DISPLAY 7-SEG 0.4" SGL RED 10DIP
Lowest to $10.9090
Microsemi Corporation
LCD MODULE 5 DIG 5 X 1 PASSIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess