EN
  • EN
  • DE

RT1N430U

Part No RT1N430U
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299686-RT1N430U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N430U CAD Model

Description

The RT1N430U is a transient voltage suppressor (TVS) diode produced by Mitsubishi. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and other surge events. Its robust design and fast response time make it a reliable choice for safeguarding various electronic systems.

Applications

  • Industrial Control Systems: Protects programmable logic controllers (PLCs) and other industrial control equipment from voltage surges.
  • Telecommunications Equipment: Provides surge protection for routers, switches, and modems.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices to protect against ESD events.
  • Automotive Electronics: Safeguards automotive control units (ECUs) and other sensitive automotive systems.
  • Medical Devices: Ensures the reliable operation of medical equipment by protecting against voltage transients.

Features

  • High Surge Current Capability: Capable of handling large surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages, protecting downstream components from damage.
  • Low Clamping Voltage: Limits the voltage across the protected device, ensuring its safe operation.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved System Reliability: Minimizes the risk of damage from voltage transients, extending the lifespan of electronic systems.
  • Reduced Downtime: Prevents system failures caused by ESD and other voltage surges, reducing downtime and maintenance costs.
  • Enhanced Product Safety: Protects against electrical hazards, ensuring compliance with safety standards.
  • Cost-Effective Protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal impact on board layout.

Additional Details

The RT1N430U features a specific breakdown voltage range tailored to the protection requirements of the intended application. Its dynamic resistance is optimized to provide efficient clamping of transient voltages. The device is constructed using high-quality materials and manufacturing processes to ensure long-term reliability and stability. The datasheet provides detailed electrical characteristics, including peak pulse power dissipation, clamping voltage versus surge current, and operating temperature range. This TVS diode is designed to operate reliably in harsh environments, making it suitable for a wide range of applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $1.3063
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess