The LP3872EMPX-5.0 is a 5.0A low dropout (LDO) voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is suitable for a wide range of applications, including powering microprocessors, microcontrollers, and other sensitive electronic components.
Applications:
- Microprocessor and microcontroller power supplies
- Post-regulation for switching power supplies
- Battery-powered systems
- Industrial control systems
- Point-of-load regulation
Features:
- 5.0A output current
- Low dropout voltage
- Stable with ceramic output capacitors
- Over-temperature and over-current protection
- Adjustable output voltage (using external resistors)
- Enable pin for shutdown control
Benefits:
- Stable and regulated output voltage, even with varying input voltage and load conditions.
- High efficiency due to low dropout voltage.
- Simplified design with ceramic output capacitor compatibility.
- Protection against over-temperature and over-current conditions.
- Flexible output voltage adjustment.
- Reduced power consumption in shutdown mode.
Additional Details:
The LP3872EMPX-5.0 has a typical dropout voltage of around 0.3V at 5A output current. It is stable with ceramic output capacitors, which helps to reduce the size and cost of the overall power supply design. The regulator includes built-in over-temperature and over-current protection to prevent damage in fault conditions. The output voltage can be adjusted using external resistors. Refer to the Texas Instruments datasheet for detailed electrical characteristics, application notes, and thermal considerations.
This LDO regulator is commonly used in applications where a stable and regulated 5V supply is needed, such as powering microprocessors and microcontrollers. Its low dropout voltage and ceramic capacitor compatibility make it a popular choice for a wide range of power supply designs.