The LP3965ET-5.0 is a 1.5A low-dropout (LDO) regulator from Texas Instruments (formerly National Semiconductor), designed to provide a stable and regulated 5.0V output voltage. This LDO regulator is well-suited for applications requiring a robust power source with high current capabilities and low dropout voltage, making it ideal for battery-powered systems and other power-sensitive applications.
Applications:
- High-Efficiency Linear Regulators
- Post Regulators for Switching Supplies
- Battery Chargers
- Motherboard Power Supplies
- Graphics Cards
- DSP Power Supplies
Features:
- Output Voltage: Fixed 5.0V
- Output Current: 1.5A
- Low Dropout Voltage: 380 mV typical at 1.5A
- Stable with ceramic output capacitors
- Overcurrent and overtemperature protection
- Shutdown pin for power saving
- Available in TO-220 and TO-263 packages
Benefits:
- Provides a stable and accurate 5.0V output voltage for a wide range of applications.
- Offers high current capabilities, suitable for powering demanding loads.
- Extends battery life in portable applications due to low dropout voltage.
- Stable operation with ceramic output capacitors reduces the need for bulky electrolytic capacitors.
- Protects the regulator and the load from damage due to overcurrent or overtemperature conditions.
- Shutdown pin allows for power saving in low-power modes.
Additional Details:
The LP3965ET-5.0 LDO regulator incorporates internal protection features such as overcurrent limiting and thermal shutdown to ensure reliable operation. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage approaches the output voltage. This is especially important in battery-powered applications where the battery voltage decreases over time.
The device is designed to be stable with ceramic output capacitors, which offer advantages such as lower ESR and smaller size compared to traditional electrolytic capacitors. The regulator is available in both TO-220 and TO-263 packages, providing flexibility in mounting options. The shutdown pin allows the regulator to be turned off, reducing power consumption during periods of inactivity. It is specified for operation over a temperature range of -40°C to +125°C.