EN
  • EN
  • DE

LP8340CDT-5.0

Part No LP8340CDT-5.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout, Low IQ, 1.0A CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1204032-LP8340CDT-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8340CDT-5.0 CAD Model

Description

The LP8340CDT-5.0 is a low dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). This regulator is designed to provide a stable and accurate 5.0V output voltage with a low dropout voltage and low quiescent current. It's ideal for battery-powered applications and other situations where efficiency and space are critical.

Applications

  • Battery-powered systems
  • Portable devices
  • Post-regulation for switching power supplies
  • Microprocessor power supplies
  • Noise-sensitive circuits

Features

  • Fixed 5.0V output voltage
  • Low dropout voltage (typically 250mV at 500mA)
  • Low quiescent current (typically 75μA)
  • High output voltage accuracy (±2%)
  • Overcurrent and overtemperature protection
  • Reverse battery protection
  • Available in a small SOT-223 package

Benefits

  • Provides a stable and accurate 5.0V power supply for sensitive electronic circuits.
  • Extends battery life in portable applications due to low quiescent current and low dropout voltage.
  • Protects the regulator and the load from damage due to overcurrent and overtemperature conditions.
  • Simplified design with minimal external components required.
  • Small package size allows for use in space-constrained applications.

Additional Details

The LP8340CDT-5.0 regulator operates over a wide input voltage range, allowing it to be used with various battery types and unregulated power sources. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption when the regulator is in standby mode. The overcurrent and overtemperature protection features prevent damage to the regulator and the load in the event of a fault condition. The reverse battery protection prevents damage if the battery is accidentally connected with reverse polarity. The SOT-223 package offers good thermal performance and is easy to solder. The device requires a minimum output capacitance for stability. The datasheet recommends a ceramic capacitor with a value of at least 1μF. The input capacitor is also recommended to filter out noise and improve transient response. The LP8340CDT-5.0 is a reliable and efficient solution for providing a stable 5.0V power supply in a wide range of applications. It is a popular choice for battery-powered devices, portable electronics, and other applications where efficiency and space are important considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess