EN
  • EN
  • DE

2SB1149

Part No 2SB1149
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description Suitable for use to operate from IC without Predriver, such as hammer driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1124786-2SB1149
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1149 CAD Model

Description

The 2SB1149 is a PNP silicon transistor manufactured by NEC. It's designed for switching and amplifier applications in various electronic circuits. Its characteristics make it suitable for use in audio amplifiers, power supplies, and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in audio amplifier circuits.
  • Power Supplies: Used as a switching element in power supplies and voltage regulators.
  • Switching Circuits: Used in general-purpose switching circuits for controlling various electronic devices.
  • DC-DC Converters: Implemented in DC-DC converters for efficient power conversion.
  • Motor Control Circuits: Used in motor control circuits for controlling the speed and direction of DC motors.

Features

  • PNP Silicon Transistor: Utilizes PNP silicon technology for reliable performance.
  • High Collector Current: Capable of handling high collector current.
  • Low Saturation Voltage: Minimizes power loss and heat generation.
  • High Breakdown Voltage: Provides protection against voltage spikes.
  • Fast Switching Speed: Enables efficient switching operation.

Benefits

  • Improved Amplifier Performance: High gain and low noise contribute to improved amplifier performance.
  • Efficient Power Conversion: Low saturation voltage and fast switching speed result in efficient power conversion.
  • Reliable Operation: Robust design ensures reliable operation in various electronic circuits.
  • Reduced Heat Generation: Low saturation voltage minimizes heat generation, reducing the need for extensive cooling.
  • Easy Integration: Standard packaging simplifies mounting and integration into existing circuits.

Additional Details

The 2SB1149 transistor is typically available in a through-hole package, which simplifies mounting and soldering. Its key electrical characteristics include collector-emitter voltage, collector current, and power dissipation. It is designed to operate within specific temperature ranges. This transistor is often used in both consumer and industrial electronic applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess