The UPA1793G is a P-channel power MOSFET from NEC (now Renesas Electronics). It is designed for power management applications, providing efficient switching and low on-resistance. This MOSFET is commonly used in DC-DC converters, load switches, and other power control circuits.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Battery chargers
- Power supplies
Features:
- P-Channel MOSFET
- Low on-resistance: RDS(on) = 0.15 Ω (typ.) at VGS = -10 V
- Low gate charge
- High-speed switching
- Surface mount package (SOP-8)
Benefits:
- High Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
- Fast Switching: Enables efficient switching in high-frequency applications.
- Compact Design: The SOP-8 package allows for high-density board layouts.
- Simplified Circuit Design: Low gate charge simplifies gate drive circuitry.
- Reliable Performance: Ensures stable and reliable operation in various power management applications.
Additional Details:
The UPA1793G is a surface-mount MOSFET packaged in an SOP-8 package. It is designed to operate with gate voltages between -4.5V and -20V. Its low on-resistance and fast switching speed make it suitable for use in synchronous rectification circuits and other high-efficiency power converters. The UPA1793G is also designed to handle high currents, making it suitable for use in high-power applications.