The UPA2350BT1G-E4 is a P-channel Power MOSFET from NEC. It's designed for use in a variety of power management and switching applications where efficient power control is required.
Applications:
- DC-DC converters: Used in step-up, step-down, and inverting converters.
- Load switching: For controlling power to various loads in electronic circuits.
- Power management in portable devices: Optimizing battery life in devices such as smartphones and tablets.
- Motor control: In low-power motor control circuits.
- LED lighting: For controlling the current in LED lighting applications.
Features:
- P-Channel MOSFET: Allows for easy integration into high-side switching configurations.
- Low On-Resistance (RDS(on)): Minimizes power loss during switching, resulting in higher efficiency.
- Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
- Surface Mount Package: Enables compact design and efficient heat dissipation.
- RoHS Compliant: Complies with environmental regulations, ensuring minimal environmental impact.
Benefits:
- High Efficiency: Low RDS(on) and gate charge contribute to high power conversion efficiency.
- Improved Battery Life: Efficient power management extends battery life in portable devices.
- Compact Design: Surface mount package allows for smaller and lighter designs.
- Reliable Performance: Designed for stable and consistent performance in various operating conditions.
- Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
Additional Details:
The UPA2350BT1G-E4 typically features a drain-source voltage (VDS) rating suited for low to medium voltage applications. Its gate-source voltage (VGS) rating ensures compatibility with common control voltages. The specific RDS(on) value will depend on the gate-source voltage applied. Refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.