The UPB2202D-A is a silicon monolithic integrated circuit produced by NEC, designed primarily for RF front-end applications in various communication systems. It is engineered to provide robust and efficient signal processing capabilities. The device's design focuses on achieving high performance while maintaining low power consumption, making it ideal for a wide range of wireless communication devices.
Applications
- Wireless LAN (WLAN) systems
- Cordless phones
- Bluetooth devices
- RF front-end modules
- Wireless communication equipment
Features
- Low noise amplifier (LNA) with high gain
- Integrated mixer for frequency conversion
- Low power consumption for extended battery life
- Compact surface mount package
- High linearity for minimal signal distortion
- Wide operating frequency range
Benefits
- Improved receiver sensitivity and signal clarity
- Efficient frequency conversion with minimal signal loss
- Extended battery life in portable wireless devices
- Smaller device footprint for compact designs
- Reduced signal distortion for enhanced communication quality
- Versatile use in a wide range of wireless communication standards
Additional Details
The UPB2202D-A incorporates a low noise amplifier (LNA) which significantly enhances receiver sensitivity, enabling the detection of weak signals and improving overall signal clarity. The integrated mixer facilitates efficient frequency conversion with minimal signal loss, ensuring accurate signal processing. The low power consumption is a critical advantage for battery-powered applications, allowing for extended operational time. Its compact surface mount package enables the design of smaller and more portable devices. The high linearity of the device minimizes signal distortion, resulting in enhanced communication quality. The wide operating frequency range allows it to be used in diverse wireless communication standards. The UPB2202D-A is manufactured using advanced silicon technology to ensure high reliability and consistent performance. The integrated design reduces the need for external components, simplifying the design process and lowering overall system costs.