EN
  • EN
  • DE

UPB74LS11C

Part No UPB74LS11C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102480-UPB74LS11C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB74LS11C CAD Model

Description

The UPB74LS11C is a triple 3-input AND gate from NEC, belonging to the 74LS series of logic gates. This TTL (Transistor-Transistor Logic) device is widely used for performing logical AND operations in digital circuits. The 'LS' designation signifies 'Low-power Schottky', indicating a lower power consumption and faster switching speeds compared to standard TTL devices.

Applications:

  • Digital Logic Circuits: Implementation of AND logic functions in various digital systems.
  • Control Systems: Logic control in industrial and automation systems.
  • Data Processing: Boolean operations in data processing circuits.
  • Computer Logic: Basic logic functions in computer systems.
  • Signal Processing: Implementation of logic gates in signal processing applications.

Features:

  • Triple 3-Input AND Gates: Contains three independent 3-input AND gates in a single package.
  • Low-Power Schottky (LS) Technology: Offers reduced power consumption and increased speed.
  • TTL Compatible: Compatible with other TTL logic devices.
  • Wide Operating Voltage Range: Typically operates at 5V with a tolerance range.
  • High Fan-Out Capability: Can drive multiple logic inputs.

Benefits:

  • Efficient Logic Implementation: Provides a convenient way to implement AND logic functions.
  • Reduced Power Consumption: LS technology minimizes power usage, suitable for battery-powered applications.
  • Improved Speed: Faster switching speeds compared to standard TTL devices.
  • Simplified Circuit Design: Integrates three AND gates into a single package, reducing component count.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Specifications:

  • Supply Voltage: Typically 5V DC.
  • Input High Voltage (Vih): Minimum 2.0V.
  • Input Low Voltage (Vil): Maximum 0.8V.
  • Output High Voltage (Voh): Minimum 2.7V.
  • Output Low Voltage (Vol): Maximum 0.5V.
  • Operating Temperature: Typically 0°C to +70°C.
  • Package Type: DIP-14 (Dual In-line Package).

The UPB74LS11C is a reliable and widely used logic gate that offers a balance of speed, power consumption, and ease of use, making it a staple in digital circuit design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess