EN
  • EN
  • DE

UPC831G

Part No UPC831G
Manufacturer NEC
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391213-UPC831G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC831G CAD Model

Description

The UPC831G is a wideband silicon monolithic IC designed for use as an amplifier, primarily in CATV systems. This integrated circuit from NEC offers a cost-effective solution for signal amplification, providing excellent performance characteristics within its specified frequency range. It is designed to improve signal strength and quality in various communications applications.

Applications:

  • CATV Systems: Used as a line amplifier to boost signal strength in cable television networks.
  • Satellite Receivers: Can be used to amplify signals in satellite receiver front-ends.
  • Wideband Amplifiers: Suitable for general-purpose wideband amplification needs.
  • Communication Equipment: Employed in various communication devices requiring signal amplification.

Features:

  • Wideband Operation: Designed for operation over a broad range of frequencies, making it suitable for various applications.
  • High Gain: Provides significant signal amplification, improving signal strength and quality.
  • Low Noise Figure: Minimizes noise introduced during amplification, preserving signal integrity.
  • Monolithic IC: Compact design integrating multiple components on a single chip, enhancing reliability and reducing size.
  • High Linearity: Ensures minimal signal distortion during amplification.

Benefits:

  • Improved Signal Quality: Amplifies signals while minimizing noise, resulting in clearer and more reliable signal transmission.
  • Cost-Effective Solution: Provides a cost-efficient means of signal amplification compared to discrete component solutions.
  • Simplified Circuit Design: Reduces the complexity of circuit design, saving time and resources.
  • Enhanced System Performance: Improves the overall performance of communication systems by boosting signal strength.
  • Increased Reliability: The integrated design enhances the reliability and longevity of the amplifier.

Additional Details:

The UPC831G typically operates with a single power supply. Specific details on voltage and current requirements can be found in the product datasheet. The IC is often packaged in a small outline package (SOP) or similar, making it easy to integrate into existing circuit boards. Its high gain and low noise figure make it an excellent choice for applications requiring high-performance amplification. Ensure proper heat sinking and voltage regulation to maximize its lifespan and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3925 $71.9625
10+ $11.8087 $118.0870
16+ $11.4403 $183.0448
21+ $11.0707 $232.4847
27+ $10.7022 $288.9594
37+ $9.5946 $355.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess