EN
  • EN
  • DE

UPD74HC14C

Part No UPD74HC14C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Inverter
RoHS Non-Compliant
Win Source Part Number 1103009-UPD74HC14C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC14C CAD Model

Description

The UPD74HC14C is a high-speed CMOS Schmitt trigger hex inverter manufactured by NEC. This device features six independent inverters, each with Schmitt trigger inputs. The Schmitt trigger action provides different input threshold voltages for rising and falling signals, which improves noise immunity and allows the device to be used in applications where slowly changing or noisy input signals are present.

Applications:

  • Wave Shaping
  • Noise Filtering
  • Pulse Shaping
  • Relaxation Oscillators
  • Interface with Sensors

Features:

  • Schmitt Trigger Inputs: Provide hysteresis for improved noise immunity.
  • High-Speed Operation: Offers low propagation delay for fast signal processing.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-powered devices.
  • Wide Operating Voltage: Functions effectively across a voltage range of 2V to 6V.
  • CMOS Technology: Reduces static power dissipation.
  • DIP Package: Standard DIP (Dual In-line Package) for easy breadboarding and prototyping.

Benefits:

  • Improved Noise Immunity: Schmitt trigger inputs filter out noise and prevent false triggering.
  • Enhanced Signal Integrity: Sharpens slow-rising or noisy signals into clean digital signals.
  • Simplified Oscillator Design: The hysteresis characteristic makes it easy to create stable relaxation oscillators.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Easy Prototyping: DIP package facilitates easy experimentation and circuit development.

Technical Specifications:

The UPD74HC14C operates within a supply voltage range of 2V to 6V. It typically exhibits a propagation delay of approximately 12 ns at 5V. Its operating temperature range usually spans from -40°C to +85°C. The input logic levels are CMOS compatible for seamless interfacing with other CMOS components. The device comes in a DIP package. The Schmitt trigger threshold voltages are typically around 0.3Vcc and 0.7Vcc.

The UPD74HC14C is a versatile hex inverter suitable for applications requiring noise filtering and signal conditioning, offering a robust solution for a wide range of digital logic tasks.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess