EN
  • EN
  • DE

2N7002PV,115

Part No 2N7002PV,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 0.35A SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 350mA
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 0.8nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Power Dissipation 330mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1004064-2N7002PV,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002PV,115 CAD Model

Description

The 2N7002PV,115 is a dual N-channel enhancement mode Field-Effect Transistor (FET) manufactured by Nexperia USA Inc.

  • Type: Dual N-channel enhancement mode Field-Effect Transistor (FET)
  • Maximum Power Dissipation: 330mW
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current: 350mA @ 25°C
  • Gate-Source Threshold Voltage: 2.4V @ 250μA
  • Maximum Rds On: 1.6 Ohm @ 500mA, 10V
  • Package Type: SOT-666
  • Operating Temperature Range: 150°C (TJ)
  • Application: Discrete semiconductor products

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1479 $50.2860
825+ $0.1213 $100.0725
1,280+ $0.1175 $150.4000
1,760+ $0.1138 $200.2880
2,275+ $0.1100 $250.2500
3,045+ $0.0986 $300.2370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess