EN
  • EN
  • DE

2PB709ARL,215

Part No 2PB709ARL,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 210 @ 2mA, 10V
Maximum Power Dissipation 250mW
Frequency - Transition 70MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1004095-2PB709ARL,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB709ARL,215 CAD Model

Description

The Nexperia PB709ARL,215 is a PNP transistor with a maximum collector-emitter breakdown voltage of 45V and a maximum current collector of 100mA.

  • Manufacturer: Nexperia
  • Product Name: PB709ARL,215
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Current Collector: 100mA
  • Typical Gain (hFE): 210 @ 2mA and 10V
  • Frequency Transition: 70MHz
  • Maximum Power Dissipation: 250mW
  • Package: TO-236AB (SOT23)

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1665 $50.7825
735+ $0.1367 $100.4745
1,135+ $0.1324 $150.2740
1,565+ $0.1281 $200.4765
2,020+ $0.1239 $250.2780
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,700 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess