EN
  • EN
  • DE

2PC4081S,135

Part No 2PC4081S,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004103-2PC4081S,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PC4081S,135 CAD Model

Description

The 2PC4081S,135 is a high-voltage, high-speed switching NPN transistor manufactured by Nexperia USA Inc. This transistor is designed for use in various high-voltage applications, including electronic lighting ballasts, power supplies, and high-speed switching circuits. Its robust design and fast switching characteristics make it suitable for demanding applications.

Applications

  • Electronic lighting ballasts.
  • Switch-mode power supplies (SMPS).
  • High-voltage switching circuits.
  • Inverter circuits.
  • DC-DC converters.

Features

  • NPN transistor.
  • High collector-emitter voltage (VCEO).
  • High transition frequency (fT).
  • Low collector-emitter saturation voltage (VCEsat).
  • Surface Mount Device (SMD) - SOT-346 package.
  • AEC-Q101 qualified (automotive grade).

Benefits

  • Suitable for high-voltage applications due to its high VCEO rating.
  • Efficient switching performance due to its high transition frequency.
  • Reduced power dissipation with low VCEsat.
  • Space-saving design due to the small SOT-346 package.
  • High reliability for automotive applications with AEC-Q101 qualification.

Additional Details

The 2PC4081S,135 is typically supplied in a SOT-346 surface mount package. Key electrical parameters include collector current, base current, and power dissipation. Proper biasing is essential for achieving optimal performance in amplifier and switching circuits. The AEC-Q101 qualification ensures its suitability for automotive applications requiring high reliability and robustness. Consult the official datasheet for detailed specifications and application guidelines, including recommended soldering profiles and thermal management considerations.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,375+ $0.0364 $50.0500
3,345+ $0.0299 $100.0155
5,175+ $0.0290 $150.0750
7,145+ $0.0280 $200.0600
9,230+ $0.0271 $250.1330
12,350+ $0.0243 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess