EN
  • EN
  • DE

74HC4066PW,118

Part No 74HC4066PW,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X2 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 95 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 30ns, 20ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1008463-74HC4066PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4066PW,118 CAD Model

Description

The Nexperia USA Inc. 74HC4066PW,118 is a SPST - NO switch circuit integrated circuit that has a 4 circuit configuration.

  • Maximum On Resistance: 95 Ohm
  • Channel-to-Channel Matching (ΔRon): 3 Ohm
  • -3db Bandwidth: 200MHz
  • Channel Capacitance: 3.5pF when CS off and CD off
  • Max Switch Time Ton: 30ns
  • Max Switch Time Toff: 20ns
  • Temperature Range: -40°C to 125°C (TA)
  • Single Supply Voltage (V+) Range: 2 V to 10 V
  • Package: 14-TSSOP
  • Category: Integrated circuits
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3190 $51.0400
385+ $0.2618 $100.7930
595+ $0.2536 $150.8920
815+ $0.2454 $200.0010
1,055+ $0.2372 $250.2460
1,415+ $0.2127 $300.9705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,200 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess