EN
  • EN
  • DE
  • IT

74LVC3G17DC-Q100H

Part No 74LVC3G17DC-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74LVC3G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371313-74LVC3G17DC-Q100H
Ultra Librarian 3D Model Ultra Librarian 74LVC3G17DC-Q100H CAD Model

Description

The 1371313-74LVC3G17DC-Q100H is a buffer, driver, receiver, transceiver IC from Nexperia USA Inc.

  • Series: 74LVC, Automotive
  • Temperature Range: -40°C to 125°C
  • Package: 8-VFSOP
  • Mounting Type: Surface Mount
  • Voltage Supply Range: 1.65V to 5.5V
  • Output Type: Push-Pull
  • Logic: Non-Inverting Buffer
  • Output Current (Max): 32mA
  • Elements: 3
  • Bits per Element: 1
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.7223
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.7681
Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.6843
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.4697
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.5255
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $0.9335

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess