EN
  • EN
  • DE

BUK7535-100A,127

Part No BUK7535-100A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 100V 41A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1494984-BUK7535-100A,127
Ultra Librarian 3D Model Ultra Librarian BUK7535-100A,127 CAD Model

Description

N

You May Also Be Interested in

Cree/Wolfspeed
SIC, MOSFET, 21M, 1200V, TO-247-
Lowest to $61.1195
Infineon Technologies
MOSFET N-CH 55V 17A TO252AA
Lowest to $11.0598
Diodes Incorporated
BSS FAMILY SOT323 T&R 3K
Lowest to $0.3493
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Renesas Electronics America
MOSFET N-CH 200V 8A TO3P
Lowest to $39.2911
Infineon Technologies
OPTIMOS 6 POWER-TRANSISTOR,120V
Lowest to $16.1181
Nexperia USA Inc.
BSH103BK - 30 V, N-CHANNEL TRENC
Lowest to $0.3493
Comchip Technology
MOSFET N-CH 60V 0.3A SOT23-3
Lowest to $0.0627
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess