EN
  • EN
  • DE

PSMN4R1-30YLC,115

Part No PSMN4R1-30YLC,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 90A LFPAK / Trans MOSFET N-CH 30V 92A 5-Pin(4+Tab) LFPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 92A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 1.95V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1502pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 67W (Tc)
Rds On (Maximum) @ Id, Vgs 4.35 mOhm @ 20A, 10V
Mounting SMD
Manufacturer Package LFPAK56, Power-SO8
Package SC-100, SOT-669
Win Source Part Number 792629-PSMN4R1-30YLC,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Family Name PSMN4R1-30YLC
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PSMN4R1-30YLC,115 CAD Model

Description

The Nexperia USA Inc. PSMN4R1-30YLC is a MOSFET transistor manufactured by Nexperia USA Inc.

  • Package / Case: SC-100, SOT-669 and LFPAK56, Power-SO8
  • Suitable For: Discrete Semiconductor Products
  • Channel Type: N
  • Maximum Drain-Source Voltage: 30V
  • Maximum Gate-Source Voltage: ±20V
  • Continuous Drain Current: 92A (Tc)
  • Maximum Power Dissipation: 67W (Tc)
  • Drive Voltage: 4.5V, 10V
  • Gate Charge: 23nC @ 10V
  • Input Capacitance: 1502pF @ 15V
  • Rds On: 4.35 mOhm @ 20A, 10V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Halogen Free: Yes
  • Estimated EOL Date: 2027

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9124 $59.1240
24+ $4.8522 $116.4528
37+ $4.6997 $173.8889
51+ $4.5484 $231.9684
66+ $4.3971 $290.2086
88+ $3.9420 $346.8960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess