The NJM072BL is a J-FET amplifier integrated circuit that is commonly used in instrumentation, OP amps, and buffer amp applications.
- Circuits: 2-circuit design.
- Package: 8-LSSOP package, making it suitable for surface mount applications.
- Slew Rate: 13V/µs.
- Gain Bandwidth Product: 3 MHz, ensuring high-speed and accurate signal amplification.
- Input Bias Current: 30 pA, minimizing the impact on the input signal.
- Voltage Input Offset: 3 mV, providing precise amplification.
- Supply Current: 3mA, this amplifier is energy-efficient.
- Operating Temperature Range: -40°C to 85°C, making it suitable for various environments.
- Status: obsolete product, but it may still be available in the market.
- Voltage Supply Range: 8V to 36V, providing flexibility in power supply options.